Renesas Electronics Corporation Memory - RAM - HM62V16514LTTI-5 HM62V16514LTTI-5

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017576-HM62V16514LT TI-5 Packaging: Bulk Number of Ports: 1 Frequency: 55 GHz Operating Supply Voltage: 3.3 V Memory Size: 7.6 MB Access Time: 55 ns Density: 8 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: RAM Alternative Parts (Cross-Reference): HM62V16514LTTI-5HM62 V16514LTTI5; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 20 mA Address Bus Width: 19 b
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017576-HM62V16514LT TI-5 Packaging: Bulk Number of Ports: 1 Frequency: 55 GHz Operating Supply Voltage: 3.3 V Memory Size: 7.6 MB Access Time: 55 ns Density: 8 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: RAM Alternative Parts (Cross-Reference): HM62V16514LTTI-5HM62 V16514LTTI5; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 20 mA Address Bus Width: 19 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - HM62V16514LTTI-5 - 1017576-HM62V16514LTTI-5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - HM62V16514LTTI-5
1017576-HM62V16514LTTI-5
Memory - RAM - HM62V16514LTTI-5 1017576-HM62V16514LTTI-5
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017576-HM62V16514LT TI-5 Packaging: Bulk Number of Ports: 1 Frequency: 55 GHz Operating Supply Voltage: 3.3 V Memory Size: 7.6 MB Access Time: 55 ns Density: 8 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: RAM Alternative Parts (Cross-Reference): HM62V16514LTTI-5HM62 V16514LTTI5; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 20 mA Address Bus Width: 19 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017576-HM62V16514LTTI-5
Packaging: Bulk
Number of Ports: 1
Frequency: 55 GHz
Operating Supply Voltage: 3.3 V
Memory Size: 7.6 MB
Access Time: 55 ns
Density: 8 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 44
Categories: RAM
Alternative Parts (Cross-Reference): HM62V16514LTTI-5HM62V16514LTTI5;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 20 mA
Address Bus Width: 19 b

Buy Now
Memory IC and Storage Component - 774-HM62V16514LTTI-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-HM62V16514LTTI-5
Memory IC and Storage Component 774-HM62V16514LTTI-5
512K X 16 Standard SRAM 55 Ns PDSO44 Product overview: HM62V16514LTTI-5 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HM62V16514LTTI-5 can be used for catalog matching and distributor lookup.

512K X 16 Standard SRAM 55 Ns PDSO44 Product overview: HM62V16514LTTI-5 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HM62V16514LTTI-5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1017576-HM62V16514LTTI-5 774-HM62V16514LTTI-5
Product Name Memory - RAM - HM62V16514LTTI-5 Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Access Time 55 ns 55 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 8000 kbits 8000 kbits
Pins 44 44
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V321L25TF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details