HM4-6516/883 -- INTEGRATED CIRCUITS (ICS) - MEMORY
Renesas Electronics Corporation
Integrated Circuits (ICs) - Memory
HM4-6516/883
Description
2K X 8 STANDARD SRAM
-
Shenzhen Shengyu Electronics Technology Limited
Description
2K X 8 STANDARD SRAM
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
HM4-6516/883 |
|
Product Name
|
Integrated Circuits (ICs) - Memory |
|
Memory Category
|
Volatile; SRAM Chip
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
Flash
Access Time
25000 ns
Bits per Word
8 bits
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers
Memory Category
MRAM; STT-MRAM
Access Time
45 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details