Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062990-HM1-6617/883
Operating Supply Voltage: 5 V
Density: 16 kb
Number of Pins: 24
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HM1-6617/883HM1-6617
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062990-HM1-6617/883 |
| Product Name | OEM Parts - OEM Parts (F - I) - HM1-6617/883 |