Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180793-HIP9011ABZ
Packaging: Tube
Type: Engine Knock Signal Processor
Mounting Style: SMD
Output Type: Logic
Input Type: Logic
Supply Current: 8mA
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: HIP9011
Manufacturer Pack Quantity: 380
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180793-HIP9011ABZ |
| Product Name | Electronic Surplus - HIP9011ABZ |