IC DRIVER MOSF SYNC BUCK 16-QFN Product overview: HIP6604BCR from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, QFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, QFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6604BCR can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 776030-HIP6604BCR
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 16-VQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 10.8 V ~ 13.2 V
Channel Type: Synchronous
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 15V
Rise / Fall Time (Typ): 20ns, 20ns
Part Status: Obsolete(EOL)
Family Name: HIP6604B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): ADP3650JRZ-RL; ADP3650JCPZ-RL; ADP3650JRZ; ISL6205CB;
Introduction Date: January 14, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
IC DRIVER MOSF SYNC BUCK 16-QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-HIP6604BCR | 776030-HIP6604BCR | HIP6604BCR | 391-HIP6604BCR |
| Product Name | Buck QFN Gate Driver IC | PMIC - PMIC - Gate Drivers - HIP6604BCR | Gate Drivers | IC DRIVER MOSF SYNC BUCK 16-QFN |
| Number of Outputs | 2; 2 | 2; 2 | ||
| Package Type | VQFN | 16-VQFN Exposed Pad | VQFN | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Supply Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 12 volts | |
| Rise Time | 20 ns | 20 ns |