Manufacturer: Intersil
Win Source Part Number: 068143-HIP6603BECB-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 15V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC DRIVER MOSF SYNC BUCK 8EPSOIC Product overview: HIP6603BECB-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6603BECB-T can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP
IC DRIVER MOSF SYNC BUCK 8EPSOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 068143-HIP6603BECB-T | 730-HIP6603BECB-T | HIP6603BECB-T | 391-HIP6603BECB-T |
| Product Name | PMIC - PMIC - Gate Drivers - HIP6603BECB-T | Buck Gate Driver IC | Gate Drivers | IC DRIVER MOSF SYNC BUCK 8EPSOIC |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Supply Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 12 volts | |
| Rise Time | 20 ns | 20 ns | ||
| Fall Time | 20 ns | 20 ns |