Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 016973-HIP6603BCBZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: HIP6603BCBZ-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6603BCBZ-T can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | HIP6603BCBZ-T-ND | 016973-HIP6603BCBZ-T | 730-HIP6603BCBZ-T | HIP6603BCBZ-T | HIP6603BCBZ-T |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - HIP6603BCBZ-T | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |
| Supply Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | 10.8 to 13.2 volts | |
| Rise Time | 20 ns | 20 ns | 20 ns | 20 ns |