Renesas Electronics Corporation Gate Driver IC HIP6603ACB

Description
Half Bridge Based Mosfet Driver Product overview: HIP6603ACB from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6603ACB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Half Bridge Based Mosfet Driver Product overview: HIP6603ACB from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6603ACB can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HIP6603ACB is a dual MOSFET driver designed for synchronous rectified buck converter applications. It is capable of driving both upper and lower N-Channel MOSFETs with a flexible output voltage range from 5V to 12V, allowing for optimization between switching and conduction losses. The driver supports high-frequency operation, efficiently switching power MOSFETs at frequencies up to 2MHz, with a propagation delay of 30ns and a transition time of 50ns. Integrated features include adaptive shoot-through protection to prevent simultaneous conduction of both MOSFETs and an internal bootstrap device that simplifies implementation. The HIP6603ACB is available in an 8-lead SOIC package and is suitable for applications such as core voltage supplies for microprocessors and high-frequency DC-DC converters. It is important to note that this product is marked as obsolete, with recommended replacements being HIP6601B and HIP6603B.

Datasheet Summary
Powered by GS/AI

The HIP6603ACB is a dual MOSFET driver designed for synchronous rectified buck converter applications. It is capable of driving both upper and lower N-Channel MOSFETs with a flexible output voltage range from 5V to 12V, allowing for optimization between switching and conduction losses. The driver supports high-frequency operation, efficiently switching power MOSFETs at frequencies up to 2MHz, with a propagation delay of 30ns and a transition time of 50ns. Integrated features include adaptive shoot-through protection to prevent simultaneous conduction of both MOSFETs and an internal bootstrap device that simplifies implementation. The HIP6603ACB is available in an 8-lead SOIC package and is suitable for applications such as core voltage supplies for microprocessors and high-frequency DC-DC converters. It is important to note that this product is marked as obsolete, with recommended replacements being HIP6601B and HIP6603B.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-HIP6603ACB
Gate Driver IC 730-HIP6603ACB
Half Bridge Based Mosfet Driver Product overview: HIP6603ACB from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6603ACB can be used for catalog matching and distributor lookup.

Half Bridge Based Mosfet Driver Product overview: HIP6603ACB from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6603ACB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - HIP6603ACB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP6603ACB
Gate Drivers HIP6603ACB
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 730-HIP6603ACB HIP6603ACB
Product Name Gate Driver IC Gate Drivers
Package Type SOIC N SOIC; 8-SOIC (0.154\", 3.90mm Width)
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 0.5800 amps
Supply Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1ED3251MC12HXUMA1 - Acme Chip Technology Co., Limited
Specs
Package Type UL, VDE
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
2 suppliers
 - 74AUP1G125GW/C5 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT353-1
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDCLVD1213RGTT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
Full, Half-Bridge (H Bridge) Drivers - 863-1557-2-ND - DigiKey
Specs
Supply Voltage 2 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type "8-TFSOJ (0.069"", 1.75mm Width)"
View Details
3 suppliers