Manufacturer: Intersil Corporation
Win Source Part Number: 1180786-HIP6602CB
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Half Bridge Based Mosfet Driver Product overview: HIP6602CB from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6602CB can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1180786-HIP6602CB | 730-HIP6602CB | HIP6602CB |
| Product Name | PMIC - PMIC - Gate Drivers - HIP6602CB | Gate Driver IC | Gate Drivers |
| Package Type | SOIC N | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 0.7300 amps | ||
| Supply Voltage | 5 to 13.2 volts |