Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - HIP6602BCRZ-T HIP6602BCRZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 802112-HIP6602BCRZ-T Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Rise / Fall Time (Typ): 20ns, 20ns Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN-EP (5x5) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 10.8V ~ 13.2V Part Number Series: HIP6602B
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 802112-HIP6602BCRZ-T Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Rise / Fall Time (Typ): 20ns, 20ns Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN-EP (5x5) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 10.8V ~ 13.2V Part Number Series: HIP6602B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HIP6602BCRZ-T - 802112-HIP6602BCRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP6602BCRZ-T
802112-HIP6602BCRZ-T
PMIC - PMIC - Gate Drivers - HIP6602BCRZ-T 802112-HIP6602BCRZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 802112-HIP6602BCRZ-T Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Rise / Fall Time (Typ): 20ns, 20ns Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN-EP (5x5) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 10.8V ~ 13.2V Part Number Series: HIP6602B

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 802112-HIP6602BCRZ-T
Packaging: Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 15V
Rise / Fall Time (Typ): 20ns, 20ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-QFN-EP (5x5)
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10.8V ~ 13.2V
Part Number Series: HIP6602B

Buy Now
PMIC - Gate Drivers - HIP6602BCRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
HIP6602BCRZ-T
PMIC - Gate Drivers HIP6602BCRZ-T
IC GATE DRVR HALF-BRIDGE 16QFN

IC GATE DRVR HALF-BRIDGE 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 802112-HIP6602BCRZ-T HIP6602BCRZ-T
Product Name PMIC - PMIC - Gate Drivers - HIP6602BCRZ-T PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 40014XT - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Inverters ICs - 9210278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details