IC DRVR MOSF 2CH SYC BUCK 16-QFN Product overview: HIP6602BCR from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, QFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, QFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6602BCR can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 133601-HIP6602BCR
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 15V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 16-QFN-EP (5x5)
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 20ns, 20ns
Alternative Parts (Cross-Reference): HIP6602BCBZ-T; HIP6602BCB; HIP6602BCB-T;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (5x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-HIP6602BCR | 133601-HIP6602BCR | HIP6602BCR |
| Product Name | Dual Buck QFN Gate Driver IC | PMIC - PMIC - Gate Drivers - HIP6602BCR | Gate Drivers |
| Number of Outputs | 4; 4 | ||
| Package Type | VQFN | 16-QFN-EP (5x5) | 16-VQFN Exposed Pad |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Supply Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts |