Renesas Electronics Corporation Integrated Circuits(ICs) HIP6602BCBZ

Description
Manufacturer: Intersil Win Source Part Number: 136131-HIP6602BCBZ Category: Integrated Circuits(ICs) Family: PMIC - Gate Drivers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 14-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 14-SOICN Operating Supply Voltage: 10.8 V ~ 13.2 V Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Rise / Fall Time (Typ): 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 136131-HIP6602BCBZ Category: Integrated Circuits(ICs) Family: PMIC - Gate Drivers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 14-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 14-SOICN Operating Supply Voltage: 10.8 V ~ 13.2 V Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Rise / Fall Time (Typ): 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 136131-HIP6602BCBZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
136131-HIP6602BCBZ
Integrated Circuits(ICs) 136131-HIP6602BCBZ
Manufacturer: Intersil Win Source Part Number: 136131-HIP6602BCBZ Category: Integrated Circuits(ICs) Family: PMIC - Gate Drivers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 14-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 14-SOICN Operating Supply Voltage: 10.8 V ~ 13.2 V Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Rise / Fall Time (Typ): 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 136131-HIP6602BCBZ
Category: Integrated Circuits(ICs)
Family: PMIC - Gate Drivers
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 14-SOICN
Operating Supply Voltage: 10.8 V ~ 13.2 V
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 15V
Rise / Fall Time (Typ): 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 136131-HIP6602BCBZ
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data