Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - HIP6602BCBZ-T HIP6602BCBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 068140-HIP6602BCBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Family Name: HIP6602B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 20ns, 20ns Alternative Parts (Cross-Reference): HIP6602BCB; HIP6602BCB-T; HIP6602BCR; Introduction Date: March 14, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068140-HIP6602BCBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Family Name: HIP6602B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 20ns, 20ns Alternative Parts (Cross-Reference): HIP6602BCB; HIP6602BCB-T; HIP6602BCR; Introduction Date: March 14, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HIP6602BCBZ-T - 068140-HIP6602BCBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP6602BCBZ-T
068140-HIP6602BCBZ-T
PMIC - PMIC - Gate Drivers - HIP6602BCBZ-T 068140-HIP6602BCBZ-T
Manufacturer: Intersil Win Source Part Number: 068140-HIP6602BCBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Family Name: HIP6602B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 20ns, 20ns Alternative Parts (Cross-Reference): HIP6602BCB; HIP6602BCB-T; HIP6602BCR; Introduction Date: March 14, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 068140-HIP6602BCBZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 15V
Family Name: HIP6602B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 20ns, 20ns
Alternative Parts (Cross-Reference): HIP6602BCB; HIP6602BCB-T; HIP6602BCR;
Introduction Date: March 14, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual Buck Gate Driver IC - 730-HIP6602BCBZ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Buck Gate Driver IC
730-HIP6602BCBZ-T
Dual Buck Gate Driver IC 730-HIP6602BCBZ-T
IC DRVR MOSF 2CH SYC BUCK 14SOIC Product overview: HIP6602BCBZ-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6602BCBZ-T can be used for catalog matching and distributor lookup.

IC DRVR MOSF 2CH SYC BUCK 14SOIC Product overview: HIP6602BCBZ-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6602BCBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - HIP6602BCBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP6602BCBZ-T
Gate Drivers HIP6602BCBZ-T
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 068140-HIP6602BCBZ-T 730-HIP6602BCBZ-T HIP6602BCBZ-T
Product Name PMIC - PMIC - Gate Drivers - HIP6602BCBZ-T Dual Buck Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts 10.8 to 13.2 volts
Rise Time 20 ns 20 ns
Fall Time 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-2EDL05I06BFXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
5 suppliers
 - 74HC366D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details
Full, Half-Bridge (H Bridge) Drivers - 296-DRV8962DDWRDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "44-PowerTSSOP (0.244"", 6.20mm Width)"
Packing Method Tape Reel
View Details
2 suppliers
Dual 2.5KV Gate Driver IC - 906-SI8230BB-D-IS - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2 Output
Supply Voltage 6.5 to 24 volts
Rise Time 20 ns
View Details
3 suppliers