Renesas Electronics Corporation Gate Drivers HIP6602BCB

Description
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - HIP6602BCB-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
HIP6602BCB-ND
Gate Drivers HIP6602BCB-ND
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - HIP6602BCB - 1180784-HIP6602BCB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP6602BCB
1180784-HIP6602BCB
PMIC - PMIC - Gate Drivers - HIP6602BCB 1180784-HIP6602BCB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180784-HIP6602BCB Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): HIP6602BCBZ-T; HIP6602BCB-T; HIP6602BCR; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: HIP6602B Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.8V ~ 13.2V Rise / Fall Time: 20ns, 20ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180784-HIP6602BCB
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 15V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): HIP6602BCBZ-T; HIP6602BCB-T; HIP6602BCR;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: HIP6602B
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10.8V ~ 13.2V
Rise / Fall Time: 20ns, 20ns

Buy Now
Singapore, Singapore
Dual Buck Gate Driver IC
730-HIP6602BCB
Dual Buck Gate Driver IC 730-HIP6602BCB
IC DRVR MOSF 2CH SYC BUCK 14SOIC Product overview: HIP6602BCB from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6602BCB can be used for catalog matching and distributor lookup.

IC DRVR MOSF 2CH SYC BUCK 14SOIC Product overview: HIP6602BCB from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6602BCB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - HIP6602BCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP6602BCB
Gate Drivers HIP6602BCB
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet
Gate Drivers - HIP6602BCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP6602BCB
Gate Drivers HIP6602BCB
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number HIP6602BCB-ND 1180784-HIP6602BCB 730-HIP6602BCB HIP6602BCB
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - HIP6602BCB Dual Buck Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Noninverting
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts 10.8 to 13.2 volts
Rise Time 20 ns 20 ns 20 ns
Fall Time 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC318DLR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53307-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
LED Drivers - HEF4794BT-Q100J - Quarktwin Technology Ltd.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0400 amps
View Details