The HIP6601BCBZA is a high-frequency dual MOSFET driver designed for synchronous rectified buck converter applications. It is capable of driving two power N-Channel MOSFETs, with the lower gate driven to 12V and the upper gate adjustable from 5V to 12V. This flexibility allows for optimization in applications where switching and conduction losses must be balanced. The driver can efficiently switch power MOSFETs at frequencies up to 2MHz, with a propagation delay of 30ns and a transition time of 50ns. The HIP6601BCBZA features an internal bootstrap device, requiring only an external capacitor for operation, which simplifies implementation. It also includes adaptive shoot-through protection to prevent simultaneous conduction of both MOSFETs. The device is available in an 8-lead SOIC package and is compliant with RoHS standards. It is suitable for core voltage supplies for advanced microprocessors and high-frequency low-profile DC/DC converters. However, it is noted that this product is not recommended for new designs.
Win Source Part Number: 1039701-HIP6601BCBZA
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 15 V
Rise / Fall Time (Typ): 20ns, 20ns
Voltage - Supply: 10.8V ~ 13.2V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TJ)
Alternative Parts (Cross-Reference): HIP6603BCBZ; NCP1392BDR2G; NCP1392DDR2G; NCP5359ADR2G; ISL6613ACBZ; ISL6612IBZ;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intersil
Other Names: 2156-HIP6601BCBZA,HA
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC DRIVER MOSFET DUAL 8-SOIC Product overview: HIP6601BCBZA from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6601BCBZA can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1039701-HIP6601BCBZA | HIP6601BCBZA-ND | 730-HIP6601BCBZA | HIP6601BCBZA | HIP6601BCBZA |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Dual SOIC Gate Driver IC | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |
| Supply Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts |
| Rise Time | 20 ns | 20 ns | 20 ns | 20 ns | |
| Fall Time | 20 ns | 20 ns | 20 ns | 20 ns |