Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - HIP6601BCBZ-T HIP6601BCBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 068138-HIP6601BCBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068138-HIP6601BCBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HIP6601BCBZ-T - 068138-HIP6601BCBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP6601BCBZ-T
068138-HIP6601BCBZ-T
PMIC - PMIC - Gate Drivers - HIP6601BCBZ-T 068138-HIP6601BCBZ-T
Manufacturer: Intersil Win Source Part Number: 068138-HIP6601BCBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 068138-HIP6601BCBZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - HIP6601BCBZ-T-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
HIP6601BCBZ-T-ND
Gate Drivers HIP6601BCBZ-T-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Buck SOIC Gate Driver IC
730-HIP6601BCBZ-T
Buck SOIC Gate Driver IC 730-HIP6601BCBZ-T
IC DRVR MOSFET SYNC BUCK 8-SOIC Product overview: HIP6601BCBZ-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6601BCBZ-T can be used for catalog matching and distributor lookup.

IC DRVR MOSFET SYNC BUCK 8-SOIC Product overview: HIP6601BCBZ-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6601BCBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - HIP6601BCBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP6601BCBZ-T
Gate Drivers HIP6601BCBZ-T
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - HIP6601BCBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP6601BCBZ-T
Gate Drivers HIP6601BCBZ-T
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 068138-HIP6601BCBZ-T HIP6601BCBZ-T-ND 730-HIP6601BCBZ-T HIP6601BCBZ-T HIP6601BCBZ-T
Product Name PMIC - PMIC - Gate Drivers - HIP6601BCBZ-T Gate Drivers Buck SOIC Gate Driver IC Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Noninverting Inverting; Noninverting
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts 10.8 to 13.2 volts 10.8 to 13.2 volts 10.8 to 13.2 volts
Rise Time 20 ns 20 ns 20 ns 20 ns
Fall Time 20 ns 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED2304S06FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 0.7000 amps
Supply Voltage 10 to 17.5 volts
View Details
6 suppliers
Clock Buffers, Drivers - SI53301-B0002-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details