Renesas Electronics Corporation Gate Driver IC HIP6601BCB

Description
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: HIP6601BCB from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6601BCB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: HIP6601BCB from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6601BCB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-HIP6601BCB
Gate Driver IC 730-HIP6601BCB
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: HIP6601BCB from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6601BCB can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: HIP6601BCB from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6601BCB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - HIP6601BCB-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
HIP6601BCB-ND
Gate Drivers HIP6601BCB-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - HIP6601BCB - 718504-HIP6601BCB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP6601BCB
718504-HIP6601BCB
PMIC - PMIC - Gate Drivers - HIP6601BCB 718504-HIP6601BCB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 718504-HIP6601BCB Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: HIP6601B Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.8V ~ 13.2V Rise / Fall Time: 20ns, 20ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 718504-HIP6601BCB
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 15V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: HIP6601B
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10.8V ~ 13.2V
Rise / Fall Time: 20ns, 20ns

Buy Now
Gate Drivers - HIP6601BCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP6601BCB
Gate Drivers HIP6601BCB
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - HIP6601BCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP6601BCB
Gate Drivers HIP6601BCB
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-HIP6601BCB HIP6601BCB-ND 718504-HIP6601BCB HIP6601BCB
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - HIP6601BCB Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting; Non-Inverting Noninverting Noninverting Inverting; Noninverting
Rise Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6282ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 12 volts
View Details
Gate Drivers - 448-2EDN8523GXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Inverting
Output Current 5 amps
View Details
3 suppliers
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330F-B00214-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details