PWM and Triple Linear Power Controller; SOIC16; Temp Range: 0° to 70° Product overview: HIP6521CBZ-T from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-HIP6521CBZ-T can be used for catalog matching and distributor lookup.
IC REG QUAD BUCK/LNR SYNC 16SOIC
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (3) 300kHz 16-SOIC
IC REG QUAD BUCK/LNR SYNC 16SOIC
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776-HIP6521CBZ-T | HIP6521CBZ-T | HIP6521CBZ-T | HIP6521CBZ-T |
| Product Name | Voltage Regulator IC | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | |
| Output Voltage | 4.5 volts | |||
| IOUT | 2 amps | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |