Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - HIP6503CBZ HIP6503CBZ

Description
Manufacturer: Intersil Win Source Part Number: 139574-HIP6503CBZ Packaging: Tube/Rail Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 38
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 139574-HIP6503CBZ Packaging: Tube/Rail Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - HIP6503CBZ - 139574-HIP6503CBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - HIP6503CBZ
139574-HIP6503CBZ
PMIC - PMIC - Power Management - Specialized - HIP6503CBZ 139574-HIP6503CBZ
Manufacturer: Intersil Win Source Part Number: 139574-HIP6503CBZ Packaging: Tube/Rail Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 38

Manufacturer: Intersil
Win Source Part Number: 139574-HIP6503CBZ
Packaging: Tube/Rail
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 38

Buy Now Datasheet
Power Management - Specialized - HIP6503CBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
HIP6503CBZ
Power Management - Specialized HIP6503CBZ
Processor PMIC 20-SOIC

Processor PMIC 20-SOIC

Buy Now Datasheet
Power Management - Specialized - HIP6503CBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
HIP6503CBZ
Power Management - Specialized HIP6503CBZ
Processor PMIC 20-SOIC

Processor PMIC 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 139574-HIP6503CBZ HIP6503CBZ
Product Name PMIC - PMIC - Power Management - Specialized - HIP6503CBZ Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467022 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details
2 suppliers
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details