Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACBZ HIP6501ACBZ

Description
Manufacturer: Intersil Win Source Part Number: 134939-HIP6501ACBZ Packaging: Tube/Rail Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 5V, 12V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 134939-HIP6501ACBZ Packaging: Tube/Rail Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 5V, 12V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACBZ - 134939-HIP6501ACBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACBZ
134939-HIP6501ACBZ
PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACBZ 134939-HIP6501ACBZ
Manufacturer: Intersil Win Source Part Number: 134939-HIP6501ACBZ Packaging: Tube/Rail Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 5V, 12V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 134939-HIP6501ACBZ
Packaging: Tube/Rail
Applications: Power Supply Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5V, 12V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - HIP6501ACBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
HIP6501ACBZ
Power Supply Controllers, Monitors HIP6501ACBZ
Power Supply Controller Power Supply Controller 16-SOIC

Power Supply Controller Power Supply Controller 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 134939-HIP6501ACBZ HIP6501ACBZ
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACBZ Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515391 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details