Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACBZ-T HIP6501ACBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 776029-HIP6501ACBZ-T Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 5V, 12V Part Status: Obsolete(EOL) Family Name: HIP6501A Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HIP6501ACB; HIP6501ACB-T; HIP6501ACBZ; Introduction Date: May 25, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 776029-HIP6501ACBZ-T Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 5V, 12V Part Status: Obsolete(EOL) Family Name: HIP6501A Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HIP6501ACB; HIP6501ACB-T; HIP6501ACBZ; Introduction Date: May 25, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACBZ-T - 776029-HIP6501ACBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACBZ-T
776029-HIP6501ACBZ-T
PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACBZ-T 776029-HIP6501ACBZ-T
Manufacturer: Intersil Win Source Part Number: 776029-HIP6501ACBZ-T Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 5V, 12V Part Status: Obsolete(EOL) Family Name: HIP6501A Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HIP6501ACB; HIP6501ACB-T; HIP6501ACBZ; Introduction Date: May 25, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 776029-HIP6501ACBZ-T
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Power Supply Controller
Mounting: SMD
Operating Supply Voltage: 5V, 12V
Part Status: Obsolete(EOL)
Family Name: HIP6501A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HIP6501ACB; HIP6501ACB-T; HIP6501ACBZ;
Introduction Date: May 25, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - HIP6501ACBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
HIP6501ACBZ-T
Power Supply Controllers, Monitors HIP6501ACBZ-T
Power Supply Controller Power Supply Controller 16-SOIC

Power Supply Controller Power Supply Controller 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 776029-HIP6501ACBZ-T HIP6501ACBZ-T
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACBZ-T Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2448572 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers