Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACB HIP6501ACB

Description
Manufacturer: Intersil Win Source Part Number: 135383-HIP6501ACB Packaging: Tube/Rail Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 5V, 12V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 135383-HIP6501ACB Packaging: Tube/Rail Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 5V, 12V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACB - 135383-HIP6501ACB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACB
135383-HIP6501ACB
PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACB 135383-HIP6501ACB
Manufacturer: Intersil Win Source Part Number: 135383-HIP6501ACB Packaging: Tube/Rail Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 5V, 12V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 135383-HIP6501ACB
Packaging: Tube/Rail
Applications: Power Supply Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5V, 12V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - HIP6501ACB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
HIP6501ACB
Power Supply Controllers, Monitors HIP6501ACB
Power Supply Controller Power Supply Controller 16-SOIC

Power Supply Controller Power Supply Controller 16-SOIC

Buy Now Datasheet
Power Supply Controllers, Monitors - HIP6501ACB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
HIP6501ACB
Power Supply Controllers, Monitors HIP6501ACB
Power Supply Controller Power Supply Controller 16-SOIC

Power Supply Controller Power Supply Controller 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 135383-HIP6501ACB HIP6501ACB
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACB Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 7513143 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details