Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACB-T HIP6501ACB-T

Description
Manufacturer: Intersil Win Source Part Number: 068135-HIP6501ACB-T Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 5V, 12V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068135-HIP6501ACB-T Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 5V, 12V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACB-T - 068135-HIP6501ACB-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACB-T
068135-HIP6501ACB-T
PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACB-T 068135-HIP6501ACB-T
Manufacturer: Intersil Win Source Part Number: 068135-HIP6501ACB-T Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 5V, 12V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 068135-HIP6501ACB-T
Packaging: Reel - TR
Applications: Power Supply Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5V, 12V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - HIP6501ACB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
HIP6501ACB-T
Power Supply Controllers, Monitors HIP6501ACB-T
Power Supply Controller Power Supply Controller 16-SOIC

Power Supply Controller Power Supply Controller 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 068135-HIP6501ACB-T HIP6501ACB-T
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - HIP6501ACB-T Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922271 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details