SWITCHING CONTROLLER
IC REG CTRLR BUCK 20SOIC
IC REG CTRLR BUCK 20SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | HIP6311CBZ | HIP6311CBZ | 391-HIP6311CBZ | HIP6311CBZ |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BUCK 20SOIC | DC DC Switching Controllers |
| Package Type | SOIC | SOIC; Other; SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | Removed | Removed; Obsolete | ||
| VIN | 4.75 to 5.25 volts | 4.75 to 5.25 volts | ||
| fsw | 50 to 1500 kHz | 50 to 1500 kHz | 50 to 1500 kHz |