Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6311CB HIP6311CB

Description
Manufacturer: Intersil Win Source Part Number: 131401-HIP6311CB Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 50kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 131401-HIP6311CB Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 50kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6311CB - 131401-HIP6311CB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6311CB
131401-HIP6311CB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6311CB 131401-HIP6311CB
Manufacturer: Intersil Win Source Part Number: 131401-HIP6311CB Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 50kHz to 1.5MHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 131401-HIP6311CB
Packaging: Tube/Rail
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 50kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 4
Output Phases: 4
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - HIP6311CB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
HIP6311CB
PMIC - Voltage Regulators - DC DC Switching Controllers HIP6311CB
IC REG CTRLR BUCK 20SOIC

IC REG CTRLR BUCK 20SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - HIP6311CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
HIP6311CB
DC DC Switching Controllers HIP6311CB
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC

Buy Now Datasheet
DC DC Switching Controllers - HIP6311CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
HIP6311CB
DC DC Switching Controllers HIP6311CB
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - HIP6311CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
HIP6311CB
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers HIP6311CB
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 131401-HIP6311CB HIP6311CB HIP6311CB HIP6311CB
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6311CB PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type SOIC; Other; 20-SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8325A-64CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
Switching Regulators - 2222778P - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Automotive, Dual Synchronous, Low Voltage Buck - A8651KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
View Details
8 suppliers