Renesas Electronics Corporation Electronic Surplus - HIP6311ACBZ HIP6311ACBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180773-HIP6311ACBZ Packaging: Tube Output Type: PWM Signal Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Power Good Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 4 Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: HIP6311A Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Switching Frequency: 50kHz ~ 1.5MHz
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180773-HIP6311ACBZ Packaging: Tube Output Type: PWM Signal Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Power Good Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 4 Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: HIP6311A Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Switching Frequency: 50kHz ~ 1.5MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HIP6311ACBZ - 1180773-HIP6311ACBZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HIP6311ACBZ
1180773-HIP6311ACBZ
Electronic Surplus - HIP6311ACBZ 1180773-HIP6311ACBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180773-HIP6311ACBZ Packaging: Tube Output Type: PWM Signal Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Power Good Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 4 Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: HIP6311A Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Switching Frequency: 50kHz ~ 1.5MHz

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180773-HIP6311ACBZ
Packaging: Tube
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control, Power Good
Supply Voltage: 4.75V ~ 5.25V
Number of Outputs: 4
Output Phases: 4
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: HIP6311A
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Switching Frequency: 50kHz ~ 1.5MHz

Buy Now
DC DC Switching Controllers - HIP6311ACBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
HIP6311ACBZ
DC DC Switching Controllers HIP6311ACBZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - HIP6311ACBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
HIP6311ACBZ
PMIC - Voltage Regulators - DC DC Switching Controllers HIP6311ACBZ
IC REG CTRLR BUCK 20SOIC

IC REG CTRLR BUCK 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1180773-HIP6311ACBZ HIP6311ACBZ HIP6311ACBZ
Product Name Electronic Surplus - HIP6311ACBZ DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type SOIC; Other; 20-SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Special Features Multiple Outputs; Enable, Frequency Control, Power Good Enable, Frequency Control, Power Good
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 748-ICE2QR1065Z - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Bulk
fsw 52 kHz
Duty Cycle 50
View Details
3 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20154QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details