IC REG CTRLR BUCK 16SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | HIP6302VCBZ | HIP6302VCBZ |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Power Good | |
| fsw | 280 kHz | 280 kHz |
| Output Voltage Type | Fixed; PWM Signal | |
| Package Type | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |