Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6302VCBZ-T HIP6302VCBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1043433-HIP6302VCBZ- T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 280kHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 2 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1043433-HIP6302VCBZ- T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 280kHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 2 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6302VCBZ-T - 1043433-HIP6302VCBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6302VCBZ-T
1043433-HIP6302VCBZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6302VCBZ-T 1043433-HIP6302VCBZ-T
Manufacturer: Intersil Win Source Part Number: 1043433-HIP6302VCBZ- T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 280kHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 2 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1043433-HIP6302VCBZ-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 280kHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 2
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG CTRLR BUCK 16SOIC - 391-HIP6302VCBZ-T - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR BUCK 16SOIC
391-HIP6302VCBZ-T
IC REG CTRLR BUCK 16SOIC 391-HIP6302VCBZ-T
IC REG CTRLR BUCK 16SOIC

IC REG CTRLR BUCK 16SOIC

Supplier's Site
DC DC Switching Controllers - HIP6302VCBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
HIP6302VCBZ-T
DC DC Switching Controllers HIP6302VCBZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - HIP6302VCBZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
HIP6302VCBZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers HIP6302VCBZ-T
IC REG CTRLR BUCK 16SOIC

IC REG CTRLR BUCK 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1043433-HIP6302VCBZ-T 391-HIP6302VCBZ-T HIP6302VCBZ-T HIP6302VCBZ-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6302VCBZ-T IC REG CTRLR BUCK 16SOIC DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type SOIC; Other; 16-SOIC SOIC; Other; SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Enable, Frequency Control, Power Good Enable, Frequency Control, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20333MH/S1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
Power Management IC - 748-ICE3AR10080JZ - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Tube
View Details
2 suppliers
Valley Current Mode Control Buck Converter - A4403GEUTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin QFN
View Details
9 suppliers