Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6302CB HIP6302CB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180771-HIP6302CB Packaging: Tube Output Type: PWM Signal Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Power Good Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 2 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: HIP6302 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Switching Frequency: 50kHz ~ 1.5MHz
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180771-HIP6302CB Packaging: Tube Output Type: PWM Signal Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Power Good Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 2 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: HIP6302 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Switching Frequency: 50kHz ~ 1.5MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6302CB - 1180771-HIP6302CB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6302CB
1180771-HIP6302CB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6302CB 1180771-HIP6302CB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180771-HIP6302CB Packaging: Tube Output Type: PWM Signal Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Power Good Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 2 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: HIP6302 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Switching Frequency: 50kHz ~ 1.5MHz

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180771-HIP6302CB
Packaging: Tube
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control, Power Good
Supply Voltage: 4.75V ~ 5.25V
Number of Outputs: 2
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: HIP6302
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Switching Frequency: 50kHz ~ 1.5MHz

Buy Now
DC DC Switching Controllers - HIP6302CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
HIP6302CB
DC DC Switching Controllers HIP6302CB
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
DC DC Switching Controllers - HIP6302CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
HIP6302CB
DC DC Switching Controllers HIP6302CB
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - HIP6302CB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
HIP6302CB
PMIC - Voltage Regulators - DC DC Switching Controllers HIP6302CB
IC REG CTRLR BUCK 16SOIC

IC REG CTRLR BUCK 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1180771-HIP6302CB HIP6302CB HIP6302CB
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6302CB DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - IFX80471SKV50XUMA1TR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
3 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
5.5A 600kHz Voltage Regulator IC - 739-LM22670TJ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
IOUT 3 amps
View Details
2 suppliers
Wide Input Voltage Adj Frequency 3.5A Buck Reg - A8586KLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers