Manufacturer: Intersil
Win Source Part Number: 068130-HIP6302CB-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 50kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 2
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR BUCK 16SOIC
SWITCHING CONTROLLER
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 068130-HIP6302CB-T | HIP6302CB-TR-ND | HIP6302CB-T | HIP6302CB-T | HIP6302CB-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6302CB-T | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | |||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed |