Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180770-HIP6301VCBZ
Packaging: Tube
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control, Power Good
Supply Voltage: 4.75V ~ 5.25V
Number of Outputs: 4
Output Phases: 4
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: HIP6301
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Switching Frequency: 280kHz
IC REG CTRLR BUCK 20SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1180770-HIP6301VCBZ | HIP6301VCBZ | HIP6301VCBZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6301VCBZ | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | |
| Package Type | SOIC; Other; 20-SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete |