Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6301VCB HIP6301VCB

Description
Manufacturer: Intersil Win Source Part Number: 1043431-HIP6301VCB Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 280kHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1043431-HIP6301VCB Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 280kHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6301VCB - 1043431-HIP6301VCB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6301VCB
1043431-HIP6301VCB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6301VCB 1043431-HIP6301VCB
Manufacturer: Intersil Win Source Part Number: 1043431-HIP6301VCB Packaging: Tube/Rail Output Type: PWM Signal Topology: Buck Frequency - Switching: 280kHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1043431-HIP6301VCB
Packaging: Tube/Rail
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 280kHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 4
Output Phases: 4
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - HIP6301VCB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
HIP6301VCB
PMIC - Voltage Regulators - DC DC Switching Controllers HIP6301VCB
IC REG CTRLR BUCK 20SOIC

IC REG CTRLR BUCK 20SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - HIP6301VCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
HIP6301VCB
DC DC Switching Controllers HIP6301VCB
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1043431-HIP6301VCB HIP6301VCB HIP6301VCB
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6301VCB PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type SOIC; Other; 20-SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM20124QMH/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Life Cycle Stage Active
Output Voltage 0.8000 volts
View Details
2 suppliers
AC DC Converters, Offline Switches - ICE3B0565 - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
VIN 8.5 to 21 volts
fsw 67 kHz
View Details
2 suppliers
Switching Regulators - 1227225P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details