Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6301VCB-T HIP6301VCB-T

Description
Manufacturer: Intersil Win Source Part Number: 068129-HIP6301VCB-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 280kHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068129-HIP6301VCB-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 280kHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6301VCB-T - 068129-HIP6301VCB-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6301VCB-T
068129-HIP6301VCB-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6301VCB-T 068129-HIP6301VCB-T
Manufacturer: Intersil Win Source Part Number: 068129-HIP6301VCB-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 280kHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 4 Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 068129-HIP6301VCB-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 280kHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 4
Output Phases: 4
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - HIP6301VCB-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
HIP6301VCB-T
PMIC - Voltage Regulators - DC DC Switching Controllers HIP6301VCB-T
IC REG CTRLR BUCK 20SOIC

IC REG CTRLR BUCK 20SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - HIP6301VCB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
HIP6301VCB-T
DC DC Switching Controllers HIP6301VCB-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 068129-HIP6301VCB-T HIP6301VCB-T HIP6301VCB-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6301VCB-T PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type SOIC; Other; 20-SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data