Manufacturer: Intersil
Win Source Part Number: 068128-HIP6301CBZ-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 50kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 4
Family Name: HIP6301
Output Phases: 4
Duty Cycle (Max): 75%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): HIP6301CB-T; HIP6301CB; HIP6301CBZ;
Introduction Date: December 14, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 20SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 068128-HIP6301CBZ-T | HIP6301CBZ-T | HIP6301CBZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6301CBZ-T | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | |
| Package Type | SOIC; Other; 20-SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Enable, Frequency Control, Power Good | Enable, Frequency Control, Power Good |