Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180769-HIP6301CB
Packaging: Tube
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control, Power Good
Supply Voltage: 4.75V ~ 5.25V
Number of Outputs: 4
Output Phases: 4
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 20-SOIC
Duty Cycle (Maximum): 75%
Alternative Parts (Cross-Reference): HIP6301CBZ-T; HIP6301CB-T; HIP6301CB; HIP6301CBZ;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: HIP6301
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Switching Frequency: 50kHz ~ 1.5MHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
SWITCHING CONTROLLER
IC REG CTRLR BUCK 20SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1180769-HIP6301CB | HIP6301CB-ND | HIP6301CB | HIP6301CB | HIP6301CB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6301CB | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | |||
| Package Type | SOIC; Other; 20-SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Enable, Frequency Control, Power Good | Enable, Frequency Control, Power Good |