Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6021CB HIP6021CB

Description
Manufacturer: Intersil Win Source Part Number: 109827-HIP6021CB Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (3) Frequency - Switching: 215kHz Number of Outputs: 4 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 28-SOIC (0.295", 7.50mm Width) Purpose: Any Function Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 109827-HIP6021CB Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (3) Frequency - Switching: 215kHz Number of Outputs: 4 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 28-SOIC (0.295", 7.50mm Width) Purpose: Any Function Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6021CB - 109827-HIP6021CB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6021CB
109827-HIP6021CB
PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6021CB 109827-HIP6021CB
Manufacturer: Intersil Win Source Part Number: 109827-HIP6021CB Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (3) Frequency - Switching: 215kHz Number of Outputs: 4 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 28-SOIC (0.295", 7.50mm Width) Purpose: Any Function Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 109827-HIP6021CB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (3)
Frequency - Switching: 215kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Dimension: 28-SOIC (0.295", 7.50mm Width)
Purpose: Any Function
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Voltage Regulator IC
776-HIP6021CB
SOIC Voltage Regulator IC 776-HIP6021CB
IC REG QD BCK/LINEAR 28-SOIC Product overview: HIP6021CB from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-HIP6021CB can be used for catalog matching and distributor lookup.

IC REG QD BCK/LINEAR 28-SOIC Product overview: HIP6021CB from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-HIP6021CB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - HIP6021CB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
HIP6021CB
Voltage Regulators - Linear + Switching HIP6021CB
IC REG QUAD BUCK/LNR SYNC 28SOIC

IC REG QUAD BUCK/LNR SYNC 28SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - HIP6021CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
HIP6021CB
Voltage Regulators - Linear + Switching HIP6021CB
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (3) 215kHz 28-SOIC

PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (3) 215kHz 28-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear + Switching - HIP6021CB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
HIP6021CB
PMIC - Voltage Regulators - Linear + Switching HIP6021CB
IC REG QUAD BUCK/LNR SYNC 28SOIC

IC REG QUAD BUCK/LNR SYNC 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 109827-HIP6021CB 776-HIP6021CB HIP6021CB HIP6021CB HIP6021CB
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6021CB SOIC Voltage Regulator IC Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Special Features Multiple Outputs Multiple Outputs
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data