IC REG QD BCK/LINEAR 28-SOIC Product overview: HIP6021CB-T from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-HIP6021CB-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 068127-HIP6021CB-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (3)
Frequency - Switching: 215kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Dimension: 28-SOIC (0.295", 7.50mm Width)
Purpose: Any Function
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC REG QD BCK/LINEAR 28-SOIC
IC REG QUAD BUCK/LNR SYNC 28SOIC
IC REG QUAD BUCK/LNR SYNC 28SOIC
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (3) 215kHz 28-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-HIP6021CB-T | 068127-HIP6021CB-T | 391-HIP6021CB-T | HIP6021CB-T | HIP6021CB-T | HIP6021CB-T |
| Product Name | SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6021CB-T | IC REG QD BCK/LINEAR 28-SOIC | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; SOIC | SOIC; Other; SOIC | SOIC; Other; 28-SOIC (0.295", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Discontinued | Removed; Obsolete | Removed; Obsolete |