DUAL SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO28, PLASTIC, SOIC-28 Product overview: HIP6020ACB from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1000kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1000kHz, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-HIP6020ACB can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 200kHz, 50kHz ~ 1MHz 28-SOIC
DUAL SWITCHING CONTROLLER
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776-HIP6020ACB | HIP6020ACB | HIP6020ACB |
| Product Name | Dual 1000kHz SOIC Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295", 7.50mm Width) | |
| Life Cycle Stage | Active | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |