Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - HIP6019BEVAL1 HIP6019BEVAL1

Description
Manufacturer: Intersil Win Source Part Number: 776028-HIP6019BEVAL1 Regulator Topology: Buck Voltage - Input: 10.8 V ~ 13.2 V Main Purpose: DC/DC, Step Down with LDO Supplied Contents: Board(s) Utilized IC / Part: HIP6019B Family Name: HIP6019B Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: September 28, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 776028-HIP6019BEVAL1 Regulator Topology: Buck Voltage - Input: 10.8 V ~ 13.2 V Main Purpose: DC/DC, Step Down with LDO Supplied Contents: Board(s) Utilized IC / Part: HIP6019B Family Name: HIP6019B Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: September 28, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - HIP6019BEVAL1 - 776028-HIP6019BEVAL1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - HIP6019BEVAL1
776028-HIP6019BEVAL1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - HIP6019BEVAL1 776028-HIP6019BEVAL1
Manufacturer: Intersil Win Source Part Number: 776028-HIP6019BEVAL1 Regulator Topology: Buck Voltage - Input: 10.8 V ~ 13.2 V Main Purpose: DC/DC, Step Down with LDO Supplied Contents: Board(s) Utilized IC / Part: HIP6019B Family Name: HIP6019B Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: September 28, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 776028-HIP6019BEVAL1
Regulator Topology: Buck
Voltage - Input: 10.8 V ~ 13.2 V
Main Purpose: DC/DC, Step Down with LDO
Supplied Contents: Board(s)
Utilized IC / Part: HIP6019B
Family Name: HIP6019B
Board Type: Fully Populated
Outputs and Type: 4, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: September 28, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 776028-HIP6019BEVAL1
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - HIP6019BEVAL1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2163767 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - CY8CKIT-143-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
TB, PHA-22H+,DL1020, 50 OHM - TB-566-50H+ - Mini-Circuits
Specs
Category Developement Board
View Details