Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 811942-HIP6019BCBZ-T
Packaging: Reel
Mounting Style: SMD
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 215kHz
Number of Outputs: 4
Part Status: Obsolete (End Of Life)
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 28-SOIC
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V ~ 12V
Part Number Series: HIP6019B
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 215kHz 28-SOIC
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 215kHz 28-SOIC
IC REG QUAD BUCK/LNR SYNC 28SOIC
IC REG QUAD BUCK/LNR SYNC 28SOIC
IC REG QUAD BUCK/LNR SYNC 28SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 811942-HIP6019BCBZ-T | HIP6019BCBZ-T-ND | HIP6019BCBZ-T | HIP6019BCBZ-T | HIP6019BCBZ-T | HIP6019BCBZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6019BCBZ-T | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | SOIC; Other; 28-SOIC | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295", 7.50mm Width) | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | Removed; Obsolete | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs | Multiple Outputs | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |