Renesas Electronics Corporation 1.3V 3.5V 25A SOIC Voltage Regulator IC HIP6019BCB

Description
Voltage Mode PWM Controller 1.3V to 3.5V 25A 28-Pin SOIC W Product overview: HIP6019BCB from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.5V, 25A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 3.5V, 25A, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-HIP6019BCB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage Mode PWM Controller 1.3V to 3.5V 25A 28-Pin SOIC W Product overview: HIP6019BCB from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.5V, 25A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 3.5V, 25A, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-HIP6019BCB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.3V 3.5V 25A SOIC Voltage Regulator IC
776-HIP6019BCB
1.3V 3.5V 25A SOIC Voltage Regulator IC 776-HIP6019BCB
Voltage Mode PWM Controller 1.3V to 3.5V 25A 28-Pin SOIC W Product overview: HIP6019BCB from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.5V, 25A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 3.5V, 25A, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-HIP6019BCB can be used for catalog matching and distributor lookup.

Voltage Mode PWM Controller 1.3V to 3.5V 25A 28-Pin SOIC W Product overview: HIP6019BCB from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.5V, 25A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 3.5V, 25A, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-HIP6019BCB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6019BCB - 113853-HIP6019BCB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6019BCB
113853-HIP6019BCB
PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6019BCB 113853-HIP6019BCB
Manufacturer: Intersil Win Source Part Number: 113853-HIP6019BCB Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2) Frequency - Switching: 215kHz Number of Outputs: 4 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 28-SOIC (0.295", 7.50mm Width) Purpose: Any Function Supply Voltage - Operating: 5 V to 12 V Alternative Parts (Cross-Reference): HIP6019BCBZ; HIP6019BCB-T; HIP6019BCBZ-T; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 113853-HIP6019BCB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 215kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Dimension: 28-SOIC (0.295", 7.50mm Width)
Purpose: Any Function
Supply Voltage - Operating: 5 V to 12 V
Alternative Parts (Cross-Reference): HIP6019BCBZ; HIP6019BCB-T; HIP6019BCBZ-T;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear + Switching - HIP6019BCB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
HIP6019BCB-ND
Voltage Regulators - Linear + Switching HIP6019BCB-ND
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 215kHz 28-SOIC

PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 215kHz 28-SOIC

Buy Now Datasheet
Voltage Regulators - Linear + Switching - HIP6019BCB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
HIP6019BCB
Voltage Regulators - Linear + Switching HIP6019BCB
IC REG QUAD BUCK/LNR SYNC 28SOIC

IC REG QUAD BUCK/LNR SYNC 28SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear + Switching - HIP6019BCB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
HIP6019BCB
PMIC - Voltage Regulators - Linear + Switching HIP6019BCB
IC REG QUAD BUCK/LNR SYNC 28SOIC

IC REG QUAD BUCK/LNR SYNC 28SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - HIP6019BCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
HIP6019BCB
Voltage Regulators - Linear + Switching HIP6019BCB
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 215kHz 28-SOIC

PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 215kHz 28-SOIC

Buy Now Datasheet
Voltage Regulators - Linear + Switching - HIP6019BCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
HIP6019BCB
Voltage Regulators - Linear + Switching HIP6019BCB
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 215kHz 28-SOIC

PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 215kHz 28-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-HIP6019BCB 113853-HIP6019BCB HIP6019BCB-ND HIP6019BCB HIP6019BCB HIP6019BCB
Product Name 1.3V 3.5V 25A SOIC Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6019BCB Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching
Package Type Other; SOIC SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 28-SOIC (0.295", 7.50mm Width) SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
Output Voltage 3.5 volts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Unlock Full Specs
to access all available technical data