Manufacturer: Intersil Corporation
Win Source Part Number: 1180766-HIP6018CB
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
PWM AND DUAL POWER CONTROL
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1180766-HIP6018CB | HIP6018CB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6018CB | Voltage Regulators - Linear + Switching |
| Package Type | SOIC; Other; 24-SOIC (0.295", 7.50mm Width) |