HIP6014CB -- INTEGRATED CIRCUITS (ICS) - PMIC - VOLTAGE REGULATORS - DC DC SWITCHING CONTROLLERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
HIP6014CB
Description
BUCK PWM CONTROLLER
-
Shenzhen Shengyu Electronics Technology Limited
Description
BUCK PWM CONTROLLER
Suppliers
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
HIP6014CB
Supplier's Site
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
HIP6014CB |
|
Product Name
|
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
|
Package Type
|
SOIC
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Voltage Type
Adjustable / Variable; Adjustable
Package Type
SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage
Active
View Details
IOUT
1 amps
Efficiency
89 %
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
Other; Tube/Rail
fsw
67 kHz
Duty Cycle
72
View Details