Win Source Part Number: 1382232-HIP6013CBZ-T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Package: Tape & Reel (TR)
Applications: Controller, Intel Pentium® Pro, PowerPC, Alpha
Standard Package: 2,500 pcs
Voltage - Output: 1.3V ~ 12V
Voltage - Input: 5V, 12V
Number of Outputs: 1
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America
Base Product Number: HIP6013
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
- Controller, Intel Pentium® Pro, PowerPC, Alpha Voltage Regulator IC 1 Output 14-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1382232-HIP6013CBZ-T | HIP6013CBZ-T |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | Special Purpose Regulators |
| Output Options | Inverting |