Manufacturer: Intersil
Win Source Part Number: 127999-HIP6012CBZ-T
Packaging: Reel - TR
Applications: Controller, Intel Pentium Pro, PowerPC, Alpha
Mounting: SMD (SMT)
Voltage - Input: 5V, 12V
Number of Outputs: 1
Output Voltage: 1.3 V to 12 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Dimension: 14-SOIC (0.154", 3.90mm Width)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG CTL INTEL PWM 1OUT 14SOIC Product overview: HIP6012CBZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-HIP6012CBZ-T can be used for catalog matching and distributor lookup.
IC REG CTL INTEL PWM 1OUT 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 127999-HIP6012CBZ-T | 750-HIP6012CBZ-T | HIP6012CBZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6012CBZ-T | Power Management IC | PMIC - Voltage Regulators - Special Purpose |
| Special Features | Multiple Outputs |