Renesas Electronics Corporation Special Purpose Regulators HIP6012CB-T

Description
- Controller, Intel Pentium® Pro, PowerPC, Alpha Voltage Regulator IC 1 Output 14-SOIC
Description
- Controller, Intel Pentium® Pro, PowerPC, Alpha Voltage Regulator IC 1 Output 14-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The HIP6012CB-T is a buck and synchronous-rectifier pulse-width modulator (PWM) controller designed for high-performance microprocessor applications. It drives two N-Channel MOSFETs in a synchronous-rectified buck topology and integrates control, output adjustment, monitoring, and protection functions into a single package. This controller can regulate output voltage as low as 1.27V with a tolerance of ±1.5% across temperature and line voltage variations. It features a simple single feedback loop, voltage-mode control with fast transient response, and a 200kHz free-running triangle-wave oscillator adjustable from below 50kHz to over 1MHz. The error amplifier has a gain-bandwidth product of 15MHz and a slew rate of 6V/µs, allowing for high converter bandwidth and fast transient performance. The HIP6012CB-T includes overcurrent protection by inhibiting PWM operation and monitors current using the rDS(ON) of the upper MOSFET, eliminating the need for an additional current sensing resistor. It operates from a +5V or +12V input and is available in 14-pin SOIC and TSSOP packages, with Pb-free options compliant with RoHS standards. This product is suitable for applications such as power supplies for Intel Pentium, PowerPC, and Alpha microprocessors, as well as high-power DC-DC regulators and low-voltage distributed power supplies.

Datasheet Summary
Powered by GS/AI

The HIP6012CB-T is a buck and synchronous-rectifier pulse-width modulator (PWM) controller designed for high-performance microprocessor applications. It drives two N-Channel MOSFETs in a synchronous-rectified buck topology and integrates control, output adjustment, monitoring, and protection functions into a single package. This controller can regulate output voltage as low as 1.27V with a tolerance of ±1.5% across temperature and line voltage variations. It features a simple single feedback loop, voltage-mode control with fast transient response, and a 200kHz free-running triangle-wave oscillator adjustable from below 50kHz to over 1MHz. The error amplifier has a gain-bandwidth product of 15MHz and a slew rate of 6V/µs, allowing for high converter bandwidth and fast transient performance. The HIP6012CB-T includes overcurrent protection by inhibiting PWM operation and monitors current using the rDS(ON) of the upper MOSFET, eliminating the need for an additional current sensing resistor. It operates from a +5V or +12V input and is available in 14-pin SOIC and TSSOP packages, with Pb-free options compliant with RoHS standards. This product is suitable for applications such as power supplies for Intel Pentium, PowerPC, and Alpha microprocessors, as well as high-power DC-DC regulators and low-voltage distributed power supplies.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - HIP6012CB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
HIP6012CB-T
Special Purpose Regulators HIP6012CB-T
- Controller, Intel Pentium® Pro, PowerPC, Alpha Voltage Regulator IC 1 Output 14-SOIC

- Controller, Intel Pentium® Pro, PowerPC, Alpha Voltage Regulator IC 1 Output 14-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number HIP6012CB-T
Product Name Special Purpose Regulators
Type SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers