Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - HIP6004EVAL3 HIP6004EVAL3

Description
Manufacturer: Intersil Win Source Part Number: 776026-HIP6004EVAL3 Regulator Topology: Buck Voltage - Output: 1.3 V ~ 3.5 V Voltage - Input: 5 V ~ 12 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 14A Utilized IC / Part: HIP6004 Family Name: HIP6004 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 10, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 776026-HIP6004EVAL3 Regulator Topology: Buck Voltage - Output: 1.3 V ~ 3.5 V Voltage - Input: 5 V ~ 12 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 14A Utilized IC / Part: HIP6004 Family Name: HIP6004 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 10, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - HIP6004EVAL3 - 776026-HIP6004EVAL3 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - HIP6004EVAL3
776026-HIP6004EVAL3
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - HIP6004EVAL3 776026-HIP6004EVAL3
Manufacturer: Intersil Win Source Part Number: 776026-HIP6004EVAL3 Regulator Topology: Buck Voltage - Output: 1.3 V ~ 3.5 V Voltage - Input: 5 V ~ 12 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 14A Utilized IC / Part: HIP6004 Family Name: HIP6004 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 10, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 776026-HIP6004EVAL3
Regulator Topology: Buck
Voltage - Output: 1.3 V ~ 3.5 V
Voltage - Input: 5 V ~ 12 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 14A
Utilized IC / Part: HIP6004
Family Name: HIP6004
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 10, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 776026-HIP6004EVAL3
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - HIP6004EVAL3
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, BPF, HU1186, 50 OHM - TB-833+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2576784 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System I2C
View Details
Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 343-L000970-80-ND - DigiKey
Specs
Supported System Antenna
View Details