Renesas Electronics Corporation Power Management IC HIP6004ECBZ-T

Description
IC REG CTRLR PWM 1OUT 20SOIC Product overview: HIP6004ECBZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-HIP6004ECBZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR PWM 1OUT 20SOIC Product overview: HIP6004ECBZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-HIP6004ECBZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-HIP6004ECBZ-T
Power Management IC 750-HIP6004ECBZ-T
IC REG CTRLR PWM 1OUT 20SOIC Product overview: HIP6004ECBZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-HIP6004ECBZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR PWM 1OUT 20SOIC Product overview: HIP6004ECBZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-HIP6004ECBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6004ECBZ-T - 068125-HIP6004ECBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6004ECBZ-T
068125-HIP6004ECBZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6004ECBZ-T 068125-HIP6004ECBZ-T
Manufacturer: Intersil Win Source Part Number: 068125-HIP6004ECBZ-T Packaging: Reel - TR Applications: Controller, Intel VRM8.5 Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.05 V to 1.825 V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Dimension: 20-SOIC (0.295", 7.50mm Width) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 068125-HIP6004ECBZ-T
Packaging: Reel - TR
Applications: Controller, Intel VRM8.5
Mounting: SMD (SMT)
Voltage - Input: 5V, 12V
Number of Outputs: 1
Output Voltage: 1.05 V to 1.825 V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Dimension: 20-SOIC (0.295", 7.50mm Width)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - HIP6004ECBZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
HIP6004ECBZ-T
PMIC - Voltage Regulators - Special Purpose HIP6004ECBZ-T
IC REG CTRLR PWM 1OUT 20SOIC

IC REG CTRLR PWM 1OUT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - HIP6004ECBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
HIP6004ECBZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators HIP6004ECBZ-T
IC REG CTRLR PWM 1OUT 20SOIC

IC REG CTRLR PWM 1OUT 20SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-HIP6004ECBZ-T 068125-HIP6004ECBZ-T HIP6004ECBZ-T HIP6004ECBZ-T
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6004ECBZ-T PMIC - Voltage Regulators - Special Purpose Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Package Type Other; Tape & Reel (TR) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24450DW - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Voltage Controllers - 1698204 - RS Components, Ltd.
Specs
Package Type Other; Emp
IOUT 0.0100 amps
View Details
PMIC - Voltage Regulators - Linear - ADP162AUJZ-3.1-R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details