Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6004BCVZ-T HIP6004BCVZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873584-HIP6004BCVZ-T Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel Pentium®, II, Pro Voltage Regulator IC 1 Output 20-TSSOP Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: HIP6004B Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873584-HIP6004BCVZ-T Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel Pentium®, II, Pro Voltage Regulator IC 1 Output 20-TSSOP Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: HIP6004B Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6004BCVZ-T - 873584-HIP6004BCVZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6004BCVZ-T
873584-HIP6004BCVZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6004BCVZ-T 873584-HIP6004BCVZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 873584-HIP6004BCVZ-T Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel Pentium®, II, Pro Voltage Regulator IC 1 Output 20-TSSOP Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: HIP6004B Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 873584-HIP6004BCVZ-T
Operating Temperature Range: 0°C ~ 70°C
Features: series Controller, Intel Pentium®, II, Pro Voltage Regulator IC 1 Output 20-TSSOP
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HIP6004B
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-HIP6004BCVZ-T
Power Management IC 750-HIP6004BCVZ-T
IC REG CTRLR INTEL 1OUT 20TSSOP Product overview: HIP6004BCVZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-HIP6004BCVZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 1OUT 20TSSOP Product overview: HIP6004BCVZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-HIP6004BCVZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - HIP6004BCVZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
HIP6004BCVZ-T
PMIC - Voltage Regulators - Special Purpose HIP6004BCVZ-T
IC REG CTRLR INTEL 1OUT 20TSSOP

IC REG CTRLR INTEL 1OUT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 873584-HIP6004BCVZ-T 750-HIP6004BCVZ-T HIP6004BCVZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6004BCVZ-T Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 20-TSSOP Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 779-SI34062-A-GMR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Switching Regulators - 1672767 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details