Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-PDIP
Manufacturer: Intersil
Win Source Part Number: 001625-HIP4086APZ
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: 3-Phase
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 500mA, 500mA
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-PDIP
Supply Voltage - Operating: 7 V to 15 V
Rise and Fall Time: 20ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Half Bridge Driver DC Motors, General Purpose N-Channel MOSFET 24-PDIP
Gate Drivers 80V 1.25A 3 PHS FL W V DRVR
MOSFET DRIVER, FULL BRIDGE, DIP-24; No. of Channels:6Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:24Pins; Driver Case Style:DIP; Input Type:Inverting, Non-Inverting; Sink Current:500mA RoHS Compliant: Yes
IC, POWER DRIVER, 4086, DIP24; Driver Configuration:High Side and Low Side; Peak Output Current:500mA; Supply Voltage Min:7V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:24Pins; Input Delay:45ns; Output Delay:30ns; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | HIP4086APZ-ND | 001625-HIP4086APZ | HIP4086APZ | HIP4086APZ | 61J5967 | 24M2638 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Gate Drivers - HIP4086APZ | Full Half-Bridge Drivers | Gate Drivers | Mosfet Driver, Full Bridge, Dip-24; No. Of Channels Renesas | Ic, Power Driver, 4086, Dip24; Driver Configuration Renesas |
| Supply Voltage | 7 to 15 volts | 7 to 15 volts | 7 to 15 volts | 7 to 15 volts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package Type | DIP; "24-DIP (0.300"", 7.62mm)" | DIP; PDIP; 24-PDIP | DIP; 24-DIP (0.300\", 7.62mm) | DIP | DIP | |
| Packing Method | Tube | Tube; Tube/Rail; Other | Tube; Tube; Other | |||
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver |